Samtec Inc. Headers & Wire Housings BBD-114-G-B

Description
.100 Double Row
Request a Quote Datasheet
Description
.100 Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBD-114-G-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBD-114-G-B
Headers & Wire Housings BBD-114-G-B
.100 Double Row

.100 Double Row

Buy Now
Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec - 83T7846 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec
83T7846
Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec 83T7846
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 28 POSITION; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 28 POSITION; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBD-114-G-B 83T7846
Product Name Headers & Wire Housings Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details