Knowles Precision Devices Datasheets for Ceramic Capacitors
Ceramic capacitors have a dielectric made of ceramic materials.
Ceramic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| ‘Pi’ filters incorporate 2 capacitors and an inductor together to make a multi-element filter, giving sharper cut-off and better low frequency performance than straight ‘C’ filters. The Syfer range of... | |
| A range of ultra-stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Positive TC “P90” Low ESR, High... | |
| A reliable solution in DC Blocking and RF Bypassing Applications. Mirrors Di-Cap technology and processing with one difference it provides a consistent physical size. Benefits: Gold Metallization for wire bonding. | |
| Made from highly stable, low loss dielectric formulations, these traditional porcelain MLCs are known for their high RF power handling capability. Available in all industry common case sizes. The special... | |
| The AEC-Q200 NC range is designed to achieve the maximum capacitance range possible for a given component size and high voltage but 100% coating of the chip after mounting, including... | |
| The AEC-Q200 Ultra-Low ESR X8G range offers a very stable X8R High Q material system that provides excellent low loss performance. The range is tested and approved to automotive specification... | |
| The NC range is designed to achieve the maximum capacitance range possible for a given component size and high voltage but 100% coating of the chip after mounting, including especially... | |
| The StackiCap™ range offers a significant reduction in ‘PCB real estate’ for an equivalent capacitance value when board space is at a premium. For example, a standard 150nF chip in... |
| << Prev |