Made from highly stable, low loss dielectric formulations, these traditional porcelain MLCs are known for their high RF power handling capability.
Available in all industry common case sizes. The special silver-palladium termination and the proprietary ceramic formulations guarantee consistent non-magnetic performance. All MLCs in these series are RoHS compliant. Chips are available either with standard termination or can be fitted with ribbon leads, depending on your application.
• Porcelain Capacitors • Zero TC • Low Noise
• Low ESR, High Q
• High Self-resonance
• Established Reliability
• Capacitance range 0.1pF to 5.1nF
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Name | Non-Magnetic Multi-Layer Ceramic Capacitor |
| Technology | Multilayer |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Ceramic Composition |