ROHM Semiconductor USA, LLC Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 36
Product Name Notes
Chip resistors are highly reliable due to metal-glaze resistive element. They are long-seller in the market for needs from consumer electronics to industrial/automotiv e. The packages are available from the...
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

<< Prev Next >>