2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075471-MCR100JZHF20
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 2k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
RES SMD 2K OHM 1% 1W 2512 Product overview: MCR100JZHF2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHF2001 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RHM2.00KBBTR-ND | 1075471-MCR100JZHF2001 | 52-MCR100JZHF2001 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MCR100JZHF2001 | SMD 1W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % |