Manufacturer: Rohm Semiconductor
Win Source Part Number: 884368-MCR100JZHJ103
Series: MCR
Operating Temperature Range: -55°C ~ 125°C
Features: 10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM10KBCDKR, RHM10KBCTR, RHM10KBCCT
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 10K OHM 5% 1W 2512 Product overview: MCR100JZHJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ103 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 884368-MCR100JZHJ103 | RHM10KBCTR-ND | 52-MCR100JZHJ103 |
| Product Name | Chip Resistor - Surface Mount - MCR100JZHJ103 | Chip Resistor - Surface Mount | SMD 1W Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) |