ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR100JZHJ430

Description
43 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM43BCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM43BCTR-ND
Chip Resistor - Surface Mount RHM43BCTR-ND
43 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 43 OHM 1W Resistor - 52-MCR100JZHJ430 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 43 OHM 1W Resistor
52-MCR100JZHJ430
SMD 43 OHM 1W Resistor 52-MCR100JZHJ430
RES SMD 43 OHM 5% 1W 2512 Product overview: MCR100JZHJ430 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ430 can be used for catalog matching and distributor lookup.

RES SMD 43 OHM 5% 1W 2512 Product overview: MCR100JZHJ430 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 43 OHM 5% 1W 2512 - 687-MCR100JZHJ430 - Utmel Electronic Limited
Hong Kong, China
RES SMD 43 OHM 5% 1W 2512
687-MCR100JZHJ430
RES SMD 43 OHM 5% 1W 2512 687-MCR100JZHJ430
RES SMD 43 OHM 5% 1W 2512

RES SMD 43 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RHM43BCTR-ND 52-MCR100JZHJ430 687-MCR100JZHJ430
Product Name Chip Resistor - Surface Mount SMD 43 OHM 1W Resistor RES SMD 43 OHM 5% 1W 2512
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details