ROHM Semiconductor USA, LLC SMD 360 OHM 1W Resistor MCR100JZHJ361

Description
RES SMD 360 OHM 5% 1W 2512 Product overview: MCR100JZHJ361 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 360 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ361 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 360 OHM 5% 1W 2512 Product overview: MCR100JZHJ361 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 360 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ361 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 360 OHM 1W Resistor - 52-MCR100JZHJ361 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 360 OHM 1W Resistor
52-MCR100JZHJ361
SMD 360 OHM 1W Resistor 52-MCR100JZHJ361
RES SMD 360 OHM 5% 1W 2512 Product overview: MCR100JZHJ361 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 360 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ361 can be used for catalog matching and distributor lookup.

RES SMD 360 OHM 5% 1W 2512 Product overview: MCR100JZHJ361 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 360 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ361 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1379135-MCR100JZHJ361 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379135-MCR100JZHJ361
Resistors - Chip Resistor - Surface Mount 1379135-MCR100JZHJ361
Win Source Part Number: 1379135-MCR100JZHJ36 1 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: MCR Package: Tape & Reel Features: Automotive AEC-Q200 Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 360 Ohms

Win Source Part Number: 1379135-MCR100JZHJ361
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: MCR
Package: Tape & Reel
Features: Automotive AEC-Q200
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 360 Ohms

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM360BCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM360BCTR-ND
Chip Resistor - Surface Mount RHM360BCTR-ND
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MCR100JZHJ361 1379135-MCR100JZHJ361 RHM360BCTR-ND
Product Name SMD 360 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 360 ohms 360 ohms 360 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567809P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details