ROHM Semiconductor USA, LLC SMD 680 OHM 1W Resistor MCR100JZHJ681

Description
RES SMD 680 OHM 5% 1W 2512 Product overview: MCR100JZHJ681 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ681 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 680 OHM 5% 1W 2512 Product overview: MCR100JZHJ681 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ681 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 OHM 1W Resistor - 52-MCR100JZHJ681 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 OHM 1W Resistor
52-MCR100JZHJ681
SMD 680 OHM 1W Resistor 52-MCR100JZHJ681
RES SMD 680 OHM 5% 1W 2512 Product overview: MCR100JZHJ681 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ681 can be used for catalog matching and distributor lookup.

RES SMD 680 OHM 5% 1W 2512 Product overview: MCR100JZHJ681 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ681 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM680BCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM680BCTR-ND
Chip Resistor - Surface Mount RHM680BCTR-ND
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 680 OHM 5% 1W 2512 - 687-MCR100JZHJ681 - Utmel Electronic Limited
Hong Kong, China
RES SMD 680 OHM 5% 1W 2512
687-MCR100JZHJ681
RES SMD 680 OHM 5% 1W 2512 687-MCR100JZHJ681
RES SMD 680 OHM 5% 1W 2512

RES SMD 680 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-MCR100JZHJ681 RHM680BCTR-ND 687-MCR100JZHJ681
Product Name SMD 680 OHM 1W Resistor Chip Resistor - Surface Mount RES SMD 680 OHM 5% 1W 2512
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 680 ohms 680 ohms 680 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7504FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details