Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075480-MCR100JZHJ22
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Resistance (Ohms): 220
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RES SMD 220 OHM 5% 1W 2512 Product overview: MCR100JZHJ221 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ221 can be used for catalog matching and distributor lookup.
220 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1075480-MCR100JZHJ221 | 52-MCR100JZHJ221 | RHM220BCTR-ND |
| Product Name | Chip Resistor - Surface Mount - MCR100JZHJ221 | SMD 220 OHM 1W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |