ROHM Semiconductor USA, LLC SMD 1W Resistor MCR100JZHF1002

Description
RES SMD 10K OHM 1% 1W 2512 Product overview: MCR100JZHF1002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHF1002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 1% 1W 2512 Product overview: MCR100JZHF1002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHF1002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-MCR100JZHF1002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCR100JZHF1002
SMD 1W Resistor 52-MCR100JZHF1002
RES SMD 10K OHM 1% 1W 2512 Product overview: MCR100JZHF1002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHF1002 can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 1% 1W 2512 Product overview: MCR100JZHF1002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHF1002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9013951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013951
Surface Mount Resistors 9013951
2512 Thick Film Resistor 1W, 10k

2512 Thick Film Resistor 1W, 10k

Supplier's Site
Chip Resistor - Surface Mount - RHM10.0KBBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10.0KBBTR-ND
Chip Resistor - Surface Mount RHM10.0KBBTR-ND
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MCR100JZHF1002 9013951 RHM10.0KBBTR-ND
Product Name SMD 1W Resistor Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512
Resistance Range 10000 ohms
Power Rating 1 watts 1 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers