ROHM Semiconductor USA, LLC SMD 13 OHM 1W Resistor MCR100JZHJ130

Description
RES SMD 13 OHM 5% 1W 2512 Product overview: MCR100JZHJ130 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ130 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 13 OHM 5% 1W 2512 Product overview: MCR100JZHJ130 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ130 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 13 OHM 1W Resistor - 52-MCR100JZHJ130 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13 OHM 1W Resistor
52-MCR100JZHJ130
SMD 13 OHM 1W Resistor 52-MCR100JZHJ130
RES SMD 13 OHM 5% 1W 2512 Product overview: MCR100JZHJ130 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ130 can be used for catalog matching and distributor lookup.

RES SMD 13 OHM 5% 1W 2512 Product overview: MCR100JZHJ130 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 13 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM13BCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM13BCTR-ND
Chip Resistor - Surface Mount RHM13BCTR-ND
13 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MCR100JZHJ130 RHM13BCTR-ND
Product Name SMD 13 OHM 1W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 13 ohms 13 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details