ROHM Semiconductor USA, LLC 0.51 OHM 1W Resistor MCR100JZHFLR510

Description
RES 0.51 OHM 1% 1W 2512 Product overview: MCR100JZHFLR510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHFLR510 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.51 OHM 1% 1W 2512 Product overview: MCR100JZHFLR510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHFLR510 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.51 OHM 1W Resistor - 52-MCR100JZHFLR510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.51 OHM 1W Resistor
52-MCR100JZHFLR510
0.51 OHM 1W Resistor 52-MCR100JZHFLR510
RES 0.51 OHM 1% 1W 2512 Product overview: MCR100JZHFLR510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHFLR510 can be used for catalog matching and distributor lookup.

RES 0.51 OHM 1% 1W 2512 Product overview: MCR100JZHFLR510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHFLR510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM.51WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.51WTR-ND
Chip Resistor - Surface Mount RHM.51WTR-ND
510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR100JZHFLR510
788350-MCR100JZHFLR510
Chip Resistor - Surface Mount - MCR100JZHFLR510 788350-MCR100JZHFLR510
Manufacturer: Rohm Semiconductor Win Source Part Number: 788350-MCR100JZHFLR5 10 Series: MCR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Resistance (Ohms): 0.51 Composition: Thick Film Number of Terminations: 2 Family Name: MCR Categories: Resistors Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): CR01R510F; CR01R510F-13; RMCF2512FTR510; NCST100FR510ETRF ; Introduction Date: December 07, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 788350-MCR100JZHFLR510
Series: MCR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.51
Composition: Thick Film
Number of Terminations: 2
Family Name: MCR
Categories: Resistors
Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): CR01R510F; CR01R510F-13; RMCF2512FTR510; NCST100FR510ETRF ;
Introduction Date: December 07, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR100JZHFLR510 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR100JZHFLR510
Chip Resistor - Surface Mount MCR100JZHFLR510
RES 0.51 OHM 1% 1W 2512

RES 0.51 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR100JZHFLR510 RHM.51WTR-ND 788350-MCR100JZHFLR510 MCR100JZHFLR510
Product Name 0.51 OHM 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR100JZHFLR510 Chip Resistor - Surface Mount
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details