ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR100JZHJ510

Description
51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM51BCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51BCTR-ND
Chip Resistor - Surface Mount RHM51BCTR-ND
51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078270-MCR100JZHJ510
Resistors - Chip Resistor - Surface Mount 1078270-MCR100JZHJ510
Win Source Part Number: 1078270-MCR100JZHJ51 0 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Alternative Parts (Cross-Reference): ERJ-1TYJ510U; CRCW251251R0JNEG; ERJ-S1TJ510U; RK73B3ATTE510J; CRCW251251R0JNTG; ERJ-1TYJ470UMCR100JZ HJ 510; MCR100JZHJ-510; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM51BCTR,RHM51BCCT, RHM51BCDKR

Win Source Part Number: 1078270-MCR100JZHJ510
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Alternative Parts (Cross-Reference): ERJ-1TYJ510U; CRCW251251R0JNEG; ERJ-S1TJ510U; RK73B3ATTE510J; CRCW251251R0JNTG; ERJ-1TYJ470UMCR100JZHJ 510; MCR100JZHJ-510;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: RHM51BCTR,RHM51BCCT,RHM51BCDKR

Buy Now Datasheet
SMD 51 OHM 1W Resistor - 52-MCR100JZHJ510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 1W Resistor
52-MCR100JZHJ510
SMD 51 OHM 1W Resistor 52-MCR100JZHJ510
RES SMD 51 OHM 5% 1W 2512 Product overview: MCR100JZHJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ510 can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 5% 1W 2512 Product overview: MCR100JZHJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RHM51BCTR-ND 1078270-MCR100JZHJ510 52-MCR100JZHJ510
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 51 OHM 1W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details