1608(0603)SIZE, HIGH POWER THICK
1608(0603)SIZE, HIGH POWER THICK
1608(0603)SIZE, HIGH POWER THICK
ROHM MCR03SEQPF1601 Resistor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-MCR03SEQPF1601TR-ND | 780341 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 |
| Tolerance | 1 +/- % |