Manufacturer: Rohm Semiconductor
Win Source Part Number: 732541-MCR100JZHFLR1
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: 200/ +600ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 0.1 OHM 1% 1W 2512 Product overview: MCR100JZHFLR100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHFLR100 can be used for catalog matching and distributor lookup.
RES 0.1 OHM 1% 1W 2512
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 732541-MCR100JZHFLR100 | RHM.10WTR-ND | 52-MCR100JZHFLR100 | MCR100JZHFLR100 |
| Product Name | Chip Resistor - Surface Mount - MCR100JZHFLR100 | Chip Resistor - Surface Mount | 0.1 OHM 1W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 200 to 600 ±ppm/°C | 600 ±ppm/°C | 0.3333 ±ppm/°C | 0.3333 ±ppm/°C |
| Power Rating | 1 watts | 1 watts | 1 watts |