ROHM Semiconductor USA, LLC Thick Film Chip Resistors Low Ohmic MCR100JZHFS

Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet
Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistors Low Ohmic - MCR100JZHFS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Chip Resistors Low Ohmic
MCR100JZHFS
Thick Film Chip Resistors Low Ohmic MCR100JZHFS
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-MCR100JZHFSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-MCR100JZHFSTR-ND
Chip Resistor - Surface Mount 846-MCR100JZHFSTR-ND
SUPER LOW OHMIC RESISTOR CHIP

SUPER LOW OHMIC RESISTOR CHIP

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors
Product Number MCR100JZHFS 846-MCR100JZHFSTR-ND
Product Name Thick Film Chip Resistors Low Ohmic Chip Resistor - Surface Mount
Category / Application General Use General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); MCR100-low ohmic
Resistance Range 0.0470 to 0.0910 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details