RES SMD 33 OHM 5% 1W 2512 Product overview: MCR100JZHJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ330 can be used for catalog matching and distributor lookup.
33 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MCR100JZHJ330 | RHM33BCTR-ND |
| Product Name | SMD 33 OHM 1W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 |
| Resistance Range | 33 ohms | 33 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |