20-3300 is a two part epoxy system formulated to meet the most critical electronic encapsulating requirements. This system has low shrinkage, high tensile and compressive strength.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 20-3300 |
| Product Name | High Temperature and Thermal Shock Epoxy |
| Chemical System | Epoxy |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | Thermoset; Two Component |
| Features | Encapsulant, Potting Compound |