20-3006 is a unique two component, electronic grade, flexible epoxy potting compound. This system was engineered to provide electrical insulation, chemical protection, and thermal shock resistance. The flexibility of 20-3006 provides low stress on surface mount and other delicate electronic components. This encapsulating and potting compound has an easy one to one mix ratio, and is D.O.T. non-hazardous.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 20-3006 |
| Product Name | Epoxy Potting & Encapsulating Compound |
| Chemical System | Epoxy |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Features | Flexible; High Dielectric; Encapsulant, Potting Compound |