20-3004 LV & HV are two component chemical resistance epoxy systems. They were developed for potting, coating, and adhesive applications requiring superior chemical resistance. They exhibit outstanding bonds to a variety of substrates.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 20-3004 LV |
| Product Name | Chemical Resistant Epoxy System |
| Chemical System | Epoxy |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Features | Encapsulant, Potting Compound; Adhesive |