20-3063 is an electronic grade potting and encapsulating compound. This epoxy system is designed for applications requiring an easy and affordable potting process. 20-3063 has an easy to use one to one mix ratio by weight or volume. The resin is pigmented black and the catalyst white for a visual indication that the products have been properly mixed together.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 20-3063 |
| Product Name | Potting Compound |
| Chemical System | Epoxy |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Features | Encapsulant, Potting Compound |