10-3713 used as a two component ultra clear epoxy adhesive designed for a variety of bonding applications. 10- 3713 forms a crystal clear bond line and is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy. This adhesive when UV aged in a QUV Weatherometer outperforms other commercially available adhesives. Any excess adhesive or visible bond lines are less noticeable due to the adhesives outstanding clarity.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 10-3713 |
| Product Name | Ultra Clear Epoxy Adhesive |
| Chemical System | Epoxy |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Features | High Dielectric; Leveling Filling; Adhesive |