UV Cure 60-7155 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7155 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical resistant.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | UV-Cure 60-7155 |
| Product Name | UV Curable Compound |
| Chemical System | Epoxy |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | UV or Radiation Cured; Single Component |
| Features | Encapsulant, Potting Compound; Adhesive |