10-3216 is a toughened, flexible, and impact resistant epoxy adhesive. 10-3216 is a two component system that forms strong structural bonds at room temperature. This unique adhesive system provides high peel and shear strengths. 10-3216 is excellent for bonding many metals and woods, most plastics and rubbers and masonry products. This system is designed for electronic, aerospace and other demanding industrial applications.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 10-3216 TR |
| Product Name | Toughened 1:1 Ratio Epoxy Adhesive |
| Substrate Compatibility | Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood; Dissimilar Substrates |
| Chemical System | Epoxy |
| Type / Form | Liquid |
| Composition | Unfilled |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |