10-3055 is a filled epoxy adhesive system that allows the end user to adjust the flexibility of the cured adhesive. By simply varying the amount of hardener, the durometer can be adjusted from rigid to flexible.
| Epoxies Etc... | |
|---|---|
| Product Category | Specialty Adhesives, Sealants, and Compounds |
| Product Number | 10-3055 |
| Product Name | Adjustable Flexibility Epoxy |
| Substrate Compatibility | Dissimilar Substrates |
| Chemical System | Epoxy |
| Type / Form | Liquid |
| Composition | Filled |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |