Manufacturer: Essentra Components
Win Source Part Number: 766589-AFA1010B
Series: AFA
Type: Foot
Color: Black
Mounting: Threaded Stud
Thickness: 0.437" (11.10mm) 7/16"
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Individual Pieces
Categories: Hardware, Fasteners, Accessories
Dimension: 1.625" Dia (41.28mm)
Introduction Date: August 20, 2008
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 200
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | AFA1010B |
| Product Name | Bumpers, Feet, Pads, Grips - AFA1010B |