Win Source Part Number: 1275199-SOF-15140
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Richco, SOF
Type: Foot
Color: Black
Standard Package: 100
Thickness: 0.374" (9.50mm)
Material: Rubber, Neoprene
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Mounting Type: Screw Mount
Dimension: 0.689" Dia (17.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SOF-15140,SOF15140,6
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SOF-15140 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |