Manufacturer: Essentra Components
Win Source Part Number: 769413-AFB1020A
Series: AFB
Type: Foot
Color: Natural
Mounting: Threaded Stud
Thickness: 0.594" (15.10mm)
Material: Nylon
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Categories: Hardware, Fasteners, Accessories
Dimension: 1.375" Dia (34.93mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 200
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | AFB1020A |
| Product Name | Bumpers, Feet, Pads, Grips - AFB1020A |