Essentra Components Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SOF-15129

Description
Win Source Part Number: 1275200-SOF-15129 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Richco, SOF Type: Foot Color: Black Standard Package: 100 Thickness: 0.280" (7.10mm) Material: Rubber, Neoprene Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Screw Mount Dimension: 0.626" Dia (15.90mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SOF-15129R,61100321, SOF-15129,SOF15129,R PC5103
Request a Quote Datasheet
Description
Win Source Part Number: 1275200-SOF-15129 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Richco, SOF Type: Foot Color: Black Standard Package: 100 Thickness: 0.280" (7.10mm) Material: Rubber, Neoprene Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Screw Mount Dimension: 0.626" Dia (15.90mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SOF-15129R,61100321, SOF-15129,SOF15129,R PC5103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SOF-15129 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SOF-15129
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SOF-15129
Win Source Part Number: 1275200-SOF-15129 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Richco, SOF Type: Foot Color: Black Standard Package: 100 Thickness: 0.280" (7.10mm) Material: Rubber, Neoprene Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Screw Mount Dimension: 0.626" Dia (15.90mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SOF-15129R,61100321, SOF-15129,SOF15129,R PC5103

Win Source Part Number: 1275200-SOF-15129
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Richco, SOF
Type: Foot
Color: Black
Standard Package: 100
Thickness: 0.280" (7.10mm)
Material: Rubber, Neoprene
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Mounting Type: Screw Mount
Dimension: 0.626" Dia (15.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SOF-15129R,61100321,SOF-15129,SOF15129,RPC5103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SOF-15129
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products