Win Source Part Number: 1275201-SFF-028
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Richco, SFF
Type: Foot
Color: Black
Package: Bulk
Standard Package: 100
Thickness: 0.591" (15.00mm)
Material: Santoprene
Shape: Cylindrical, Tapered
Form: Individual Pieces
Mounting Type: Push Rivet
Dimension: 0.787" Dia (20.00mm)
Hardness: 86 Shore A
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100263,SFF-028,SFF
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SFF-028 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |