Win Source Part Number: 1089881-RBS-29BK
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Richco, RBS
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 98
Thickness: 0.250" (6.35mm) 1/4"
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.780" L x 0.780" W (19.80mm x 19.80mm)
Hardness: 60-70 Shore A
Alternative Parts (Cross-Reference): RBS-29BKRBS29BK;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RP969,RBS-29BK-ND
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | RBS-29BK |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |