Win Source Part Number: 1061011-GRF64718A
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Alliance Plastics, GRF
Type: Bumper
Color: Black
Package: Box
Standard Package: 10,000
Material: PVC
Shape: Cylindrical, Tapered
Mounting Type: Push In
Dimension: 0.472" Dia (11.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC6115
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | GRF64718A |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |