Manufacturer: Essentra Components
Win Source Part Number: 1039113-AFM5400A
Type: Foot
Color: Black
Mounting: Threaded Stud
Material: Nylon
Shape: Cylindrical, Tapered
Form: Individual Pieces
Categories: Hardware, Fasteners, Accessories
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 20
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | AFM5400A |
| Product Name | Bumpers, Feet, Pads, Grips - AFM5400A |