Win Source Part Number: 1045693-AFM2300A
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Alliance Plastics, AFM
Type: Foot
Color: Black
Package: Bulk
Standard Package: 40
Material: Nylon
Shape: Cylindrical, Tapered
Form: Individual Pieces
Mounting Type: Threaded Stud
Dimension: 3.150" Dia (80.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | AFM2300A |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |