Essentra Components Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips AFM4800A

Description
Win Source Part Number: 1214339-AFM4800A Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Alliance Plastics, AFM Type: Foot Color: Black Package: Bulk Standard Package: 20 Material: Nylon Shape: Cylindrical, Tapered Form: Individual Pieces Mounting Type: Threaded Stud Dimension: 4.720" Dia (119.89mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote
Description
Win Source Part Number: 1214339-AFM4800A Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Alliance Plastics, AFM Type: Foot Color: Black Package: Bulk Standard Package: 20 Material: Nylon Shape: Cylindrical, Tapered Form: Individual Pieces Mounting Type: Threaded Stud Dimension: 4.720" Dia (119.89mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - AFM4800A - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
AFM4800A
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips AFM4800A
Win Source Part Number: 1214339-AFM4800A Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Alliance Plastics, AFM Type: Foot Color: Black Package: Bulk Standard Package: 20 Material: Nylon Shape: Cylindrical, Tapered Form: Individual Pieces Mounting Type: Threaded Stud Dimension: 4.720" Dia (119.89mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1214339-AFM4800A
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Alliance Plastics, AFM
Type: Foot
Color: Black
Package: Bulk
Standard Package: 20
Material: Nylon
Shape: Cylindrical, Tapered
Form: Individual Pieces
Mounting Type: Threaded Stud
Dimension: 4.720" Dia (119.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number AFM4800A
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products