Essentra Components Bumpers, Feet, Pads, Grips - AFM2050A AFM2050A

Description
Manufacturer: Essentra Components Win Source Part Number: 774614-AFM2050A Series: AFM Type: Foot Color: Black Mounting: Threaded Stud Material: Nylon Shape: Cylindrical, Tapered Form: Individual Pieces Categories: Hardware, Fasteners, Accessories Dimension: 1.970" Dia (50.04mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 774614-AFM2050A Series: AFM Type: Foot Color: Black Mounting: Threaded Stud Material: Nylon Shape: Cylindrical, Tapered Form: Individual Pieces Categories: Hardware, Fasteners, Accessories Dimension: 1.970" Dia (50.04mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumpers, Feet, Pads, Grips - AFM2050A - AFM2050A - Win Source Electronics
Laguna Hills, CA, United States
Bumpers, Feet, Pads, Grips - AFM2050A
AFM2050A
Bumpers, Feet, Pads, Grips - AFM2050A AFM2050A
Manufacturer: Essentra Components Win Source Part Number: 774614-AFM2050A Series: AFM Type: Foot Color: Black Mounting: Threaded Stud Material: Nylon Shape: Cylindrical, Tapered Form: Individual Pieces Categories: Hardware, Fasteners, Accessories Dimension: 1.970" Dia (50.04mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Essentra Components
Win Source Part Number: 774614-AFM2050A
Series: AFM
Type: Foot
Color: Black
Mounting: Threaded Stud
Material: Nylon
Shape: Cylindrical, Tapered
Form: Individual Pieces
Categories: Hardware, Fasteners, Accessories
Dimension: 1.970" Dia (50.04mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number AFM2050A
Product Name Bumpers, Feet, Pads, Grips - AFM2050A
Unlock Full Specs
to access all available technical data

Similar Products

 - 8400590 - RS Components, Ltd.
RS Components, Ltd.
View Details
Tilt Leg - TLW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers