Essentra Components Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips AFW1030A

Description
Win Source Part Number: 1104484-AFW1030A Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Alliance Plastics, AFW Type: Foot Color: Black Package: Bulk Standard Package: 240 Thickness: 0.689" (17.50mm) Material: Nylon Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Threaded Stud Dimension: 1.689" Dia (42.90mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote
Description
Win Source Part Number: 1104484-AFW1030A Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Alliance Plastics, AFW Type: Foot Color: Black Package: Bulk Standard Package: 240 Thickness: 0.689" (17.50mm) Material: Nylon Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Threaded Stud Dimension: 1.689" Dia (42.90mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - AFW1030A - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
AFW1030A
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips AFW1030A
Win Source Part Number: 1104484-AFW1030A Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Alliance Plastics, AFW Type: Foot Color: Black Package: Bulk Standard Package: 240 Thickness: 0.689" (17.50mm) Material: Nylon Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Threaded Stud Dimension: 1.689" Dia (42.90mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1104484-AFW1030A
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Alliance Plastics, AFW
Type: Foot
Color: Black
Package: Bulk
Standard Package: 240
Thickness: 0.689" (17.50mm)
Material: Nylon
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Mounting Type: Threaded Stud
Dimension: 1.689" Dia (42.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number AFW1030A
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Tilt Leg - TL-45 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 1252190 - RS Components, Ltd.
RS Components, Ltd.
View Details