Win Source Part Number: 1275195-SOF-15125
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Richco, SOF
Type: Foot
Color: Black
Package: Bulk
Standard Package: 100
Thickness: 0.453" (11.50mm)
Material: Rubber, Neoprene
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Mounting Type: Screw Mount
Dimension: 0.750" Dia (19.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SOF-15125,SOF-15125R
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SOF-15125 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |