Essentra Components Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SOF-15111

Description
Win Source Part Number: 1275198-SOF-15111 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Richco, SOF Type: Foot Color: Black Standard Package: 100 Thickness: 0.600" (15.25mm) Material: Rubber, Neoprene Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Screw Mount Dimension: 0.750" Dia (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SOF-15111R,61100324, RPC5100,SOF-15111,SO F15111
Request a Quote Datasheet
Description
Win Source Part Number: 1275198-SOF-15111 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Richco, SOF Type: Foot Color: Black Standard Package: 100 Thickness: 0.600" (15.25mm) Material: Rubber, Neoprene Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Screw Mount Dimension: 0.750" Dia (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SOF-15111R,61100324, RPC5100,SOF-15111,SO F15111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SOF-15111 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SOF-15111
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SOF-15111
Win Source Part Number: 1275198-SOF-15111 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Richco, SOF Type: Foot Color: Black Standard Package: 100 Thickness: 0.600" (15.25mm) Material: Rubber, Neoprene Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Screw Mount Dimension: 0.750" Dia (19.05mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: Essentra Components Other Names: SOF-15111R,61100324, RPC5100,SOF-15111,SO F15111

Win Source Part Number: 1275198-SOF-15111
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Richco, SOF
Type: Foot
Color: Black
Standard Package: 100
Thickness: 0.600" (15.25mm)
Material: Rubber, Neoprene
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Mounting Type: Screw Mount
Dimension: 0.750" Dia (19.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SOF-15111R,61100324,RPC5100,SOF-15111,SOF15111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SOF-15111
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#10 Screw - 726 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
 - 8400600 - RS Components, Ltd.
RS Components, Ltd.
View Details
Tilt Stand - TI Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details