Screw-On Feet prevent surface damage with anti-skid and scratch resistant properties. These feet can be fastened with a screw bolt or rivet to secure the foot in place and protect surfaces.
Win Source Part Number: 1275196-SOF-15127
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Richco, SOF
Type: Foot
Color: Black
Package: Bulk
Standard Package: 100
Thickness: 0.722" (18.35mm)
Material: Rubber, Neoprene
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Mounting Type: Screw Mount
Dimension: 0.720" Dia (18.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SOF15127,SOF-15127,S
| Essentra Components | Win Source Electronics | |
|---|---|---|
| Product Category | Bumpers | Bumpers |
| Product Number | SOF-15127 | SOF-15127 |
| Product Name | Screw-On Bumper & Rubber Feet - Screw-On Feet | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |