Win Source Part Number: 990609-BST012A
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Alliance Plastics, BST
Type: Bumper
Color: Natural
Package: Bag
Standard Package: 10,000
Material: Nylon
Shape: Cylindrical, Tapered
Mounting Type: Push In
Dimension: 0.375" Dia (9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5656
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | BST012A |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |