ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1526-BSOT AS1526-BSOT

Description
Manufacturer: ams Win Source Part Number: 768800-AS1526-BSOT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Resolution: 10 Number of Converters: 1 Family Name: AS1526 Categories: Integrated Circuits (ICs) Sampling Rate: 73k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX1240CEPA+; LTC2360CTS8#PBF; LTC2360HTS8#PBF; MAX1240ACPA+; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768800-AS1526-BSOT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Resolution: 10 Number of Converters: 1 Family Name: AS1526 Categories: Integrated Circuits (ICs) Sampling Rate: 73k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX1240CEPA+; LTC2360CTS8#PBF; LTC2360HTS8#PBF; MAX1240ACPA+; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1526-BSOT
768800-AS1526-BSOT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1526-BSOT 768800-AS1526-BSOT
Manufacturer: ams Win Source Part Number: 768800-AS1526-BSOT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Resolution: 10 Number of Converters: 1 Family Name: AS1526 Categories: Integrated Circuits (ICs) Sampling Rate: 73k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX1240CEPA+; LTC2360CTS8#PBF; LTC2360HTS8#PBF; MAX1240ACPA+; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 768800-AS1526-BSOT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 10
Number of Converters: 1
Family Name: AS1526
Categories: Integrated Circuits (ICs)
Sampling Rate: 73k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX1240CEPA+; LTC2360CTS8#PBF; LTC2360HTS8#PBF; MAX1240ACPA+;
Introduction Date: February 18, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768800-AS1526-BSOT
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1526-BSOT
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADS5444-SP Class V 13-Bit 250-MSPS Analog-to-Digital Converter - 5962-0720701VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ATE/883B - 909529-AD574ATE/883B - Win Source Electronics
Specs
Package Type 28-LCC (11.43x11.43)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details