ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1532-T AS1532-T

Description
Manufacturer: ams Win Source Part Number: 861849-AS1532-T Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1532-TDKR, AS1532-TCT, AS1532-TTR, AS1532T, AS1532-T-ND
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861849-AS1532-T Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1532-TDKR, AS1532-TCT, AS1532-TTR, AS1532T, AS1532-T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1532-T
861849-AS1532-T
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1532-T 861849-AS1532-T
Manufacturer: ams Win Source Part Number: 861849-AS1532-T Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1532-TDKR, AS1532-TCT, AS1532-TTR, AS1532T, AS1532-T-ND

Manufacturer: ams
Win Source Part Number: 861849-AS1532-T
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1532-TDKR, AS1532-TCT, AS1532-TTR, AS1532T, AS1532-T-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 861849-AS1532-T
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1532-T
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923169 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers