TDC-GP30-F01 is a complete ultrasonic flow metering solution, including the flow calculation. It drastically simplifies the design of ultrasonic heat and water meters and is the necessary step for compact energy-saving ultrasonic water meters. The ultra-low-current capabilities allow the use of standard 2/3 AA or AA lithium thionyl chloride batteries at 6-8 Hz measuring frequency even in the water meter version. The TDC-GP30 -F01 firmware does the linearization and temperature compensation based on spool-piece specific calibration data and completes the system-on-chip approach.
| ams | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TDC-GP30-F01 |
| Product Name | TDC-GP30-F01 Ultrasonic Flow Converter. Firmware supported intelligent ultrasonic flow converter |
| Interface Type | SPI; SPI, UART, Pulse |