ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1522-T AS1522-T

Description
Manufacturer: ams Win Source Part Number: 861844-AS1522-T Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1522-BTST, AS1522BTST, AS1522-BTST-ND, AS1522-BTSTCT, AS1522-BTSTDKR-ND, AS1522-BTSTTR, AS1522-TTR, AS1522-BTSTCT-ND, AS1522-BTSTTR-ND, AS1522-BTSTDKR, AS1522-TCT, AS1522-TDKR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861844-AS1522-T Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1522-BTST, AS1522BTST, AS1522-BTST-ND, AS1522-BTSTCT, AS1522-BTSTDKR-ND, AS1522-BTSTTR, AS1522-TTR, AS1522-BTSTCT-ND, AS1522-BTSTTR-ND, AS1522-BTSTDKR, AS1522-TCT, AS1522-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1522-T
861844-AS1522-T
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1522-T 861844-AS1522-T
Manufacturer: ams Win Source Part Number: 861844-AS1522-T Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1522-BTST, AS1522BTST, AS1522-BTST-ND, AS1522-BTSTCT, AS1522-BTSTDKR-ND, AS1522-BTSTTR, AS1522-TTR, AS1522-BTSTCT-ND, AS1522-BTSTTR-ND, AS1522-BTSTDKR, AS1522-TCT, AS1522-TDKR

Manufacturer: ams
Win Source Part Number: 861844-AS1522-T
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1522-BTST, AS1522BTST, AS1522-BTST-ND, AS1522-BTSTCT, AS1522-BTSTDKR-ND, AS1522-BTSTTR, AS1522-TTR, AS1522-BTSTCT-ND, AS1522-BTSTTR-ND, AS1522-BTSTDKR, AS1522-TCT, AS1522-TDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 861844-AS1522-T
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1522-T
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers