ams TDC-GPX High-end Time-to-Digital Converter. High end multipurpose /-channel time to digital converter TDC-GPX

Description
The TDC-GPX is our flagship component for high-end applications such as medical PET scanners, mass spectroscopy, laser range finder or automated test equipment. The GPX' architecture is designed for best single-shot resolution, best pulse-pair resolution and highest measurement rates. The four possible operation modes and up to 8 channels (with 32-fold multi-hit capability) with resolution down to 10 ps (rms) make it the perfect device for industrial, medical and scientific applications in which highest performance and precision are required.
Description
The TDC-GPX is our flagship component for high-end applications such as medical PET scanners, mass spectroscopy, laser range finder or automated test equipment. The GPX' architecture is designed for best single-shot resolution, best pulse-pair resolution and highest measurement rates. The four possible operation modes and up to 8 channels (with 32-fold multi-hit capability) with resolution down to 10 ps (rms) make it the perfect device for industrial, medical and scientific applications in which highest performance and precision are required.

Suppliers

Company
Product
Description
Supplier Links
TDC-GPX High-end Time-to-Digital Converter.  High end multipurpose /-channel time to digital converter - TDC-GPX - ams
Premstaetten, Austria
TDC-GPX High-end Time-to-Digital Converter. High end multipurpose /-channel time to digital converter
TDC-GPX
TDC-GPX High-end Time-to-Digital Converter. High end multipurpose /-channel time to digital converter TDC-GPX
The TDC-GPX is our flagship component for high-end applications such as medical PET scanners, mass spectroscopy, laser range finder or automated test equipment. The GPX' architecture is designed for best single-shot resolution, best pulse-pair resolution and highest measurement rates. The four possible operation modes and up to 8 channels (with 32-fold multi-hit capability) with resolution down to 10 ps (rms) make it the perfect device for industrial, medical and scientific applications in which highest performance and precision are required.

The TDC-GPX is our flagship component for high-end applications such as medical PET scanners, mass spectroscopy, laser range finder or automated test equipment.
The GPX' architecture is designed for best single-shot resolution, best pulse-pair resolution and highest measurement rates.
The four possible operation modes and up to 8 channels (with 32-fold multi-hit capability) with resolution down to 10 ps (rms) make it the perfect device for industrial, medical and scientific applications in which highest performance and precision are required.

Supplier's Site

Technical Specifications

  ams
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number TDC-GPX
Product Name TDC-GPX High-end Time-to-Digital Converter. High end multipurpose /-channel time to digital converter
Interface Type Parallel; 28-bit Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921725 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD674BBR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342598-SI8936D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details