ams Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) AS89010

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Product Status: Active Number of Bits: 16 Data Interface: I²C Architecture: Sigma-Delta Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Product Status: Active Number of Bits: 16 Data Interface: I²C Architecture: Sigma-Delta Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Product Status: Active Number of Bits: 16 Data Interface: I²C Architecture: Sigma-Delta Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V

Alternative Parts (Cross-Reference): Cross
Manufacturer: ams-OSRAM USA INC.
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Product Status: Active
Number of Bits: 16
Data Interface: I²C
Architecture: Sigma-Delta
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Interface Type I²C
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
Analogue to Digital Converters - 1915244 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
 - SI4736-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tape Reel; Tape & Reel
View Details