ams Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1520BTST AS1520BTST

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983506-AS1520BTST Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: SPI, Serial Number of Bits: 10 Number of Channels: 8 Number of Pins: 20 Resolution: 1.25 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 400 sps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 559 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3.3 mA Supply Type: Single Differential Nonlinearity: 1 LSB
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983506-AS1520BTST Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: SPI, Serial Number of Bits: 10 Number of Channels: 8 Number of Pins: 20 Resolution: 1.25 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 400 sps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 559 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3.3 mA Supply Type: Single Differential Nonlinearity: 1 LSB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1520BTST - 983506-AS1520BTST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1520BTST
983506-AS1520BTST
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1520BTST 983506-AS1520BTST
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983506-AS1520BTST Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: SPI, Serial Number of Bits: 10 Number of Channels: 8 Number of Pins: 20 Resolution: 1.25 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 400 sps Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 559 mW Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3.3 mA Supply Type: Single Differential Nonlinearity: 1 LSB

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983506-AS1520BTST
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Interface: SPI, Serial
Number of Bits: 10
Number of Channels: 8
Number of Pins: 20
Resolution: 1.25 B
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TSSOP
Sampling Rate: 400 sps
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 559 mW
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 3.3 mA
Supply Type: Single
Differential Nonlinearity: 1 LSB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 983506-AS1520BTST
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1520BTST
Interface Type Serial; SPI; SPI, Serial
Package Type SOP; SSOP; TSSOP; TSSOP
Packing Method Tape Reel; Tape & Reel (TR)
Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details