ams Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1521BTST AS1521BTST

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046003-AS1521BTST Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: SPI, Serial Number of Bits: 10 Number of Channels: 8 Number of Pins: 20 Resolution: 1.25 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 300 sps Alternative Parts (Cross-Reference): AS1521BTSTAS1521-BTS T; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 559 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 2.7 mA Supply Type: Single Differential Nonlinearity: 1 LSB
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046003-AS1521BTST Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: SPI, Serial Number of Bits: 10 Number of Channels: 8 Number of Pins: 20 Resolution: 1.25 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 300 sps Alternative Parts (Cross-Reference): AS1521BTSTAS1521-BTS T; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 559 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 2.7 mA Supply Type: Single Differential Nonlinearity: 1 LSB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1521BTST - 1046003-AS1521BTST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1521BTST
1046003-AS1521BTST
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1521BTST 1046003-AS1521BTST
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046003-AS1521BTST Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Interface: SPI, Serial Number of Bits: 10 Number of Channels: 8 Number of Pins: 20 Resolution: 1.25 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 300 sps Alternative Parts (Cross-Reference): AS1521BTSTAS1521-BTS T; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 559 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 2.7 mA Supply Type: Single Differential Nonlinearity: 1 LSB

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046003-AS1521BTST
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Interface: SPI, Serial
Number of Bits: 10
Number of Channels: 8
Number of Pins: 20
Resolution: 1.25 B
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TSSOP
Sampling Rate: 300 sps
Alternative Parts (Cross-Reference): AS1521BTSTAS1521-BTST;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 559 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 2.7 mA
Supply Type: Single
Differential Nonlinearity: 1 LSB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1046003-AS1521BTST
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AS1521BTST
Interface Type Serial; SPI; SPI, Serial
Package Type SOP; SSOP; TSSOP; TSSOP
Packing Method Tape Reel; Tape & Reel (TR)
Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details